KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R150J

Description
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote
Description
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Koa Resistor, part number 84AH5084, is a carbon film axial resistor with a nominal resistance of 15 ohms and a power rating of 0.25 watts. It features a tolerance of ±2% (G) or ±5% (J) and is compliant with EU-RoHS standards. The resistor is designed for general-purpose applications and is suitable for automatic insertion. It offers improved pulse resistance compared to chip resistors of the same power rating. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. The maximum working voltage is 250V, and it is available in various taping and forming options for ease of integration into circuits.

Datasheet Summary
Powered by GS/AI

The Koa Resistor, part number 84AH5084, is a carbon film axial resistor with a nominal resistance of 15 ohms and a power rating of 0.25 watts. It features a tolerance of ±2% (G) or ±5% (J) and is compliant with EU-RoHS standards. The resistor is designed for general-purpose applications and is suitable for automatic insertion. It offers improved pulse resistance compared to chip resistors of the same power rating. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. The maximum working voltage is 250V, and it is available in various taping and forming options for ease of integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R150JTR-ND
Through Hole Resistors 2019-CF1/4CT52R150JTR-ND
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R150JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R150JCT-ND
Through Hole Resistors 2019-CF1/4CT52R150JCT-ND
15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

15 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 15R, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5084
Res, 15R, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5084
RES, 15R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 15R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R150JTR-ND 84AH5084
Product Name Through Hole Resistors Res, 15R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers