KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R680J

Description
68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R680JCT-ND
Through Hole Resistors 2019-CF1/4CT52R680JCT-ND
68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R680JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R680JTR-ND
Through Hole Resistors 2019-CF1/4CT52R680JTR-ND
68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

68 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5142
Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5142
RES, 68R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 68R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R680JCT-ND 84AH5142
Product Name Through Hole Resistors Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details