The Koa Resistor, part number 84AH5079, is a carbon film resistor with a nominal resistance of 120K ohms and a power rating of 0.25W. It features an axial lead configuration and is compliant with EU-RoHS standards. The resistor is designed for general-purpose applications and is suitable for automatic insertion processes. It offers improved pulse resistance compared to similar chip resistors. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. The resistor is available in various taping and forming options, making it versatile for different assembly needs.
120 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
120 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES, 120K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-CF1/4CT52R124JCT-ND | 84AH5079 |
| Product Name | Through Hole Resistors | Res, 120K, 0.25W, Axial, Carbon Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % |