KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R133J

Description
13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R133JCT-ND
Through Hole Resistors 2019-CF1/4CT52R133JCT-ND
13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R133JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R133JTR-ND
Through Hole Resistors 2019-CF1/4CT52R133JTR-ND
13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

13 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-CF1/4CT52R133JCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details