KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R240J

Description
24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R240JTR-ND
Through Hole Resistors 2019-CF1/4CT52R240JTR-ND
24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

24 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R240JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R240JCT-ND
Through Hole Resistors 2019-CF1/4CT52R240JCT-ND
RES 24 OHM 5% 1/4W AXIAL

RES 24 OHM 5% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-CF1/4CT52R240JTR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details