KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R474J

Description
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R474JCT-ND
Through Hole Resistors 2019-CF1/4CT52R474JCT-ND
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R474JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R474JTR-ND
Through Hole Resistors 2019-CF1/4CT52R474JTR-ND
470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

470 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 470K, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5132
Res, 470K, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5132
RES, 470K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 470K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R474JCT-ND 84AH5132
Product Name Through Hole Resistors Res, 470K, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers