KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R272J

Description
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R272JTR-ND
Through Hole Resistors 2019-CF1/4CT52R272JTR-ND
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R272JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R272JCT-ND
Through Hole Resistors 2019-CF1/4CT52R272JCT-ND
2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

2.7 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 2K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5109
Res, 2K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5109
RES, 2K7, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 2K7, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R272JTR-ND 84AH5109
Product Name Through Hole Resistors Res, 2K7, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers