KOA Speer Electronics, Inc. Through Hole Resistors CF1/2CT52R122J

Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/2CT52R122JCT-ND
Through Hole Resistors 2019-CF1/2CT52R122JCT-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/2CT52R122JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/2CT52R122JTR-ND
Through Hole Resistors 2019-CF1/2CT52R122JTR-ND
1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

1.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 2019-CF1/2CT52R122JCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details