KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R680G

Description
RES 68 OHM 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 68 OHM 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R680GTR-ND
Through Hole Resistors 2019-CF1/4CT52R680GTR-ND
RES 68 OHM 2% 1/4W AXIAL

RES 68 OHM 2% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R680GCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R680GCT-ND
Through Hole Resistors 2019-CF1/4CT52R680GCT-ND
RES 68 OHM 2% 1/4W AXIAL

RES 68 OHM 2% 1/4W AXIAL

Buy Now Datasheet
Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5141
Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5141
RES, 68R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 68R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R680GTR-ND 84AH5141
Product Name Through Hole Resistors Res, 68R, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers