KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R362J

Description
3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R362JCT-ND
Through Hole Resistors 2019-CF1/4CT52R362JCT-ND
3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R362JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R362JTR-ND
Through Hole Resistors 2019-CF1/4CT52R362JTR-ND
3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

3.6 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 3K6, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5122
Res, 3K6, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5122
RES, 3K6, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 3K6, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R362JCT-ND 84AH5122
Product Name Through Hole Resistors Res, 3K6, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details