KOA Speer Electronics, Inc. Through Hole Resistors CF1/4CT52R824J

Description
820 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet
Description
820 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R824JCT-ND
Through Hole Resistors 2019-CF1/4CT52R824JCT-ND
820 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

820 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Through Hole Resistors - 2019-CF1/4CT52R824JTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2019-CF1/4CT52R824JTR-ND
Through Hole Resistors 2019-CF1/4CT52R824JTR-ND
820 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

820 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film

Buy Now Datasheet
Res, 820K, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5152 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 0.25W, Axial, Carbon Film Rohs Compliant Koa
84AH5152
Res, 820K, 0.25W, Axial, Carbon Film Rohs Compliant Koa 84AH5152
RES, 820K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

RES, 820K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 2019-CF1/4CT52R824JCT-ND 84AH5152
Product Name Through Hole Resistors Res, 820K, 0.25W, Axial, Carbon Film Rohs Compliant Koa
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers