200 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
200 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES, 200R, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-CF1/4CT52R201JCT-ND | 84AH5096 |
| Product Name | Through Hole Resistors | Res, 200R, 0.25W, Axial, Carbon Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 200 ohms |