The Koa 18K Ohm, 0.25W axial carbon film resistor is designed for general-purpose applications. It features a resistance tolerance of ±2% or ±5%, making it suitable for various electronic circuits. The resistor is compliant with EU-RoHS standards, ensuring it meets environmental regulations. It has a maximum working voltage of 250V and can withstand overload voltages up to 500V. The operating temperature range is from -55°C to +155°C, with a rated ambient temperature of +70°C. This resistor is also noted for its stronger pulse resistance compared to chip resistors of the same power rating. The product is available in a compact size, facilitating automatic insertion in manufacturing processes.
18 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
18 kOhms ±5% 0.25W, 1/4W Through Hole Resistor Axial Carbon Film
RES, 18K, 0.25W, AXIAL, CARBON FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2019-CF1/4CT52R183JCT-ND | 84AH5092 |
| Product Name | Through Hole Resistors | Res, 18K, 0.25W, Axial, Carbon Film Rohs Compliant Koa |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | CarbonFilm | CarbonFilm |
| Mounting / Packaging | Axial Leads; Axial | |
| Tolerance | 5 +/- % |