Samtec Inc. Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| Available up to 50 Pins Per Row Single, Double, Double with .200" (5.08mm) Between Rows and Triple Row Gold, Tin and Selective Gold Plating Through Hole and Right Angle | |
| Through Hole and Right Angle Available on 2, 4, 6 and 8 Pins Selective Gold and Tin Plating |
| << Prev | Next >> |