The UPT-04-03.0-01-L-V is a blade type power connector designed for high power applications. It features a current rating of 23 A to 58.7 A per power blade, depending on the configuration. The connector has a pitch of 3.81 mm and utilizes a dual blade contact system, allowing for both power-only and power/signal combinations. It is available in right-angle and vertical orientations, providing flexibility for various installation scenarios. The connector is constructed from black LCP (Liquid Crystal Polymer) with contacts made of beryllium copper (BeCu) or copper alloy, and it is plated with either tin or gold over nickel. It operates within a temperature range of -55 °C to +125 °C, making it suitable for a wide range of environments. The UPT series connectors are also lead-free and solderable, complying with industry standards. This connector is designed for use with discrete wire cable assemblies, accommodating wire sizes from 10 to 16 AWG. Its hinged design allows for unique mating in orientations from 0° to 90°, making it ideal for space-constrained applications. The UPT-04-03.0-01-L-V is a reliable choice for engineers seeking robust power connection solutions in demanding applications.
Manufacturer: Samtec Inc.
Win Source Part Number: 902264-UPT-04-03.0-0
Series: PowerStrip™ 20 UPT
Operating Temperature Range: -55°C ~ 125°C
Features: Position Header, Male Blades Connector Solder 0.150" (3.81mm) Through Hole
Package: Tube
Mounting: Through Hole
Family Name: UPT-04
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13044, UPT-04-03.0-01-L-V-N
MICRO TERMINAL POWERSTRIP Product overview: UPT-04-03.0-01-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UPT-04-03.0-01-L
MICRO TERMINAL POWERSTRIP
MICRO TERMINAL POWERSTRIP
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 3.81MM; Connector Systems:Board-to-Boa
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 902264-UPT-04-03.0-01-L-V | 357-UPT-04-03.0-01-L-V | UPT-04-03.0-01-L-V | UPT-04-03.0-01-L-V | 96W6659 |
| Product Name | Blade Type Power Connectors - UPT-04-03.0-01-L-V | Electronic Connector | Blade Type Power Connectors | Blade Type Power Connector Assemblies | Header, 4 Contacts, 1 Row, Through Hole, 3.81Mm; Connector Systems Samtec |
| Mounting | Through Hole | Through Hole | Through Hole |