Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-11-08-T-D-520-155

Description
Win Source Part Number: 1143600-TW-11-08-T-D -520-155 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 22 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.156" (3.950mm) Length - Stack Height: 0.520" (13.200mm) Length - Tail: 0.155" (3.937mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.831" (21.107mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-11-08
Request a Quote Datasheet
Description
Win Source Part Number: 1143600-TW-11-08-T-D -520-155 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 22 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.156" (3.950mm) Length - Stack Height: 0.520" (13.200mm) Length - Tail: 0.155" (3.937mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.831" (21.107mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-11-08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1143600-TW-11-08-T-D-520-155 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1143600-TW-11-08-T-D-520-155
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1143600-TW-11-08-T-D-520-155
Win Source Part Number: 1143600-TW-11-08-T-D -520-155 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 22 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.156" (3.950mm) Length - Stack Height: 0.520" (13.200mm) Length - Tail: 0.155" (3.937mm) Contact Finish - Post (Mating): Tin Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.831" (21.107mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-11-08

Win Source Part Number: 1143600-TW-11-08-T-D-520-155
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 22
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.156" (3.950mm)
Length - Stack Height: 0.520" (13.200mm)
Length - Tail: 0.155" (3.937mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.831" (21.107mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-11-08

Buy Now
Singapore, Singapore
Electronic Connector
400-TW-11-08-T-D-520-155
Electronic Connector 400-TW-11-08-T-D-520-155
CONN BRD STACK 2.00 22POS Product overview: TW-11-08-T-D-520-155 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-11-08-T-D-520 -155 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 22POS Product overview: TW-11-08-T-D-520-155 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-11-08-T-D-520-155 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-11-08-T-D-520-155
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-11-08-T-D-520-155
CONN BRD STACK 2.00 22POS

CONN BRD STACK 2.00 22POS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1143600-TW-11-08-T-D-520-155 400-TW-11-08-T-D-520-155 TW-11-08-T-D-520-155
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details