Samtec Inc. Electronic Connector TW-10-03-S-D-210-130

Description
CONN BRD STACK 2.00 20POS Product overview: TW-10-03-S-D-210-130 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-10-03-S-D-210 -130 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BRD STACK 2.00 20POS Product overview: TW-10-03-S-D-210-130 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-10-03-S-D-210 -130 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-TW-10-03-S-D-210-130
Electronic Connector 400-TW-10-03-S-D-210-130
CONN BRD STACK 2.00 20POS Product overview: TW-10-03-S-D-210-130 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-10-03-S-D-210 -130 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 20POS Product overview: TW-10-03-S-D-210-130 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-10-03-S-D-210-130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1038434-TW-10-03-S-D-210-130 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1038434-TW-10-03-S-D-210-130
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1038434-TW-10-03-S-D-210-130
Win Source Part Number: 1038434-TW-10-03-S-D -210-130 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 20 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.195" (4.950mm) Length - Stack Height: 0.210" (5.334mm) Length - Tail: 0.130" (3.302mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMM-110-01-L-D-SM; TMM-110-01-G-D; TMM-110-03-G-D; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.535" (13.589mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-10-03

Win Source Part Number: 1038434-TW-10-03-S-D-210-130
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 20
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.195" (4.950mm)
Length - Stack Height: 0.210" (5.334mm)
Length - Tail: 0.130" (3.302mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TMM-110-01-L-D-SM; TMM-110-01-G-D; TMM-110-03-G-D;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.535" (13.589mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-10-03

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-10-03-S-D-210-130
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-10-03-S-D-210-130
CONN BRD STACK 2.00 20POS

CONN BRD STACK 2.00 20POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-TW-10-03-S-D-210-130 1038434-TW-10-03-S-D-210-130 TW-10-03-S-D-210-130
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-185292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details