CONN BRD STACK 2.00 80POS Product overview: TW-40-10-L-D-374-102
Win Source Part Number: 1054767-TW-40-10-L-D
Category: Connectors, Interconnects>Rectan
Series: TW
Number of Positions: 80
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.138" (3.505mm)
Length - Stack Height: 0.374" (9.500mm)
Length - Tail: 0.102" (2.600mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.614" (15.596mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-40-10
CONN BRD STACK 2.00 80POS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-TW-40-10-L-D-374-102 | 1054767-TW-40-10-L-D-374-102 | TW-40-10-L-D-374-102 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |