Samtec Inc. Header, 5.08Mm, Through Hole Vertical, 75 Position; Connector Systems Samtec TSW-225-20-L-T

Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole Vertical, 75 Position; Connector Systems Samtec - 04R6112 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole Vertical, 75 Position; Connector Systems Samtec
04R6112
Header, 5.08Mm, Through Hole Vertical, 75 Position; Connector Systems Samtec 04R6112
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:3Rows; No. of Contacts:75Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R6112
Product Name Header, 5.08Mm, Through Hole Vertical, 75 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A29879-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details