Samtec Inc. Electronic Connector TW-15-05-S-D-330-100

Description
CONN BRD STACK 2.00 30POS Product overview: TW-15-05-S-D-330-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-15-05-S-D-330 -100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BRD STACK 2.00 30POS Product overview: TW-15-05-S-D-330-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-15-05-S-D-330 -100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-TW-15-05-S-D-330-100
Electronic Connector 400-TW-15-05-S-D-330-100
CONN BRD STACK 2.00 30POS Product overview: TW-15-05-S-D-330-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-15-05-S-D-330 -100 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 30POS Product overview: TW-15-05-S-D-330-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-15-05-S-D-330-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 974620-TW-15-05-S-D-330-100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
974620-TW-15-05-S-D-330-100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 974620-TW-15-05-S-D-330-100
Win Source Part Number: 974620-TW-15-05-S-D- 330-100 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 30 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.164" (4.166mm) Length - Stack Height: 0.330" (8.382mm) Length - Tail: 0.100" (2.540mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.594" (15.088mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-15-05

Win Source Part Number: 974620-TW-15-05-S-D-330-100
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.164" (4.166mm)
Length - Stack Height: 0.330" (8.382mm)
Length - Tail: 0.100" (2.540mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.594" (15.088mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-15-05

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-15-05-S-D-330-100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-15-05-S-D-330-100
CONN BRD STACK 2.00 30POS

CONN BRD STACK 2.00 30POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-TW-15-05-S-D-330-100 974620-TW-15-05-S-D-330-100 TW-15-05-S-D-330-100
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190322 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29500-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details