The Header, 5.08mm, Through Hole Vertical, 75 Position from Samtec is designed for board-to-board applications with a pitch spacing of 5.08mm. It features three rows and a total of 75 contacts, utilizing a through-hole straight termination type. The product is RoHS compliant and offers a voltage rating of up to 550 VAC when mated with specific connectors. The operating temperature range is -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header is compatible with various mating connectors, including SSW, SSQ, and BCS types. Current ratings per pin vary depending on the mating connector, with values ranging from 4.3 A to 6.3 A. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 75 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R5902 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 75 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |