Samtec Inc. Electronic Connector TW-17-12-S-D-669-276

Description
2.00 mm Flex Stack Flexible Board Stacke
Request a Quote Datasheet
Description
2.00 mm Flex Stack Flexible Board Stacke
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.00 mm Flex Stack Flexible Board Stacke

2.00 mm Flex Stack Flexible Board Stacke

Buy Now
Singapore, Singapore
Electronic Connector
400-TW-17-12-S-D-669-276
Electronic Connector 400-TW-17-12-S-D-669-276
CONN BRD STACK 2.00 34POS Product overview: TW-17-12-S-D-669-276 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-17-12-S-D-669 -276 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 34POS Product overview: TW-17-12-S-D-669-276 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-17-12-S-D-669-276 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1037569-TW-17-12-S-D-669-276 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1037569-TW-17-12-S-D-669-276
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1037569-TW-17-12-S-D-669-276
Win Source Part Number: 1037569-TW-17-12-S-D -669-276 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 34 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.165" (4.191mm) Length - Stack Height: 0.669" (17.000mm) Length - Tail: 0.276" (7.010mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 87760-3416; 87758-3416; M80-8513442; M80-8533442; TMM-117-01-G-D; TW-17-02-S-D-120-080 TW-17-12-S-D-669-276 .; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.110" (28.194mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-17-12

Win Source Part Number: 1037569-TW-17-12-S-D-669-276
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 34
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.165" (4.191mm)
Length - Stack Height: 0.669" (17.000mm)
Length - Tail: 0.276" (7.010mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 87760-3416; 87758-3416; M80-8513442; M80-8533442; TMM-117-01-G-D; TW-17-02-S-D-120-080TW-17-12-S-D-669-276.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.110" (28.194mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-17-12

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-17-12-S-D-669-276
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-17-12-S-D-669-276
CONN BRD STACK 2.00 34POS

CONN BRD STACK 2.00 34POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TW-17-12-S-D-669-276 400-TW-17-12-S-D-669-276 1037569-TW-17-12-S-D-669-276 TW-17-12-S-D-669-276
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details