Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-14-05-S-S-385-115

Description
Win Source Part Number: 1096121-TW-14-05-S-S -385-115 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.094" (2.388mm) Length - Stack Height: 0.385" (9.779mm) Length - Tail: 0.115" (2.921mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMM-114-03-S-S; TMM-114-01-G-S; TMM-114-03-L-S; DF3-14P-2DSA(01); 35363-1460; 1-2041145-4TW1405SS3 85115; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.594" (15.088mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-14-05
Request a Quote Datasheet
Description
Win Source Part Number: 1096121-TW-14-05-S-S -385-115 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.094" (2.388mm) Length - Stack Height: 0.385" (9.779mm) Length - Tail: 0.115" (2.921mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMM-114-03-S-S; TMM-114-01-G-S; TMM-114-03-L-S; DF3-14P-2DSA(01); 35363-1460; 1-2041145-4TW1405SS3 85115; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.594" (15.088mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-14-05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1096121-TW-14-05-S-S-385-115 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1096121-TW-14-05-S-S-385-115
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1096121-TW-14-05-S-S-385-115
Win Source Part Number: 1096121-TW-14-05-S-S -385-115 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 14 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.094" (2.388mm) Length - Stack Height: 0.385" (9.779mm) Length - Tail: 0.115" (2.921mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMM-114-03-S-S; TMM-114-01-G-S; TMM-114-03-L-S; DF3-14P-2DSA(01); 35363-1460; 1-2041145-4TW1405SS3 85115; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.594" (15.088mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-14-05

Win Source Part Number: 1096121-TW-14-05-S-S-385-115
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 14
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.094" (2.388mm)
Length - Stack Height: 0.385" (9.779mm)
Length - Tail: 0.115" (2.921mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TMM-114-03-S-S; TMM-114-01-G-S; TMM-114-03-L-S; DF3-14P-2DSA(01); 35363-1460; 1-2041145-4TW1405SS385115;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.594" (15.088mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-14-05

Buy Now
Singapore, Singapore
Electronic Connector
400-TW-14-05-S-S-385-115
Electronic Connector 400-TW-14-05-S-S-385-115
CONN BRD STACK 2.00 14POS Product overview: TW-14-05-S-S-385-115 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-14-05-S-S-385 -115 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 14POS Product overview: TW-14-05-S-S-385-115 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-14-05-S-S-385-115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-14-05-S-S-385-115
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-14-05-S-S-385-115
CONN BRD STACK 2.00 14POS

CONN BRD STACK 2.00 14POS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1096121-TW-14-05-S-S-385-115 400-TW-14-05-S-S-385-115 TW-14-05-S-S-385-115
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Turret Connectors - 36-1503-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers