The Connector, Receptacle, part number 40AC7435, features 4 contacts arranged in a single row with a pitch spacing of 3.81 mm. It is designed for through-hole mounting, making it suitable for board-to-board applications. The connector is RoHS compliant and constructed with a black LCP insulator. It utilizes beryllium copper (BeCu) for the contacts, which are available with either tin or gold plating options. The operating temperature range is from -55 °C to +105 °C with tin plating, and up to +125 °C with gold plating. The voltage rating is 375 VAC/530 VDC, with specific creepage and clearance distances depending on the configuration. This connector is compatible with various lead styles and offers options for locking clips and press-fit tooling.
.150 PowerStrip20 A Dual Blade Power Skt
SOCKET DUAL LEAF 4 POS 15A POWER Product overview: UPS-04-04.0-01-L-V from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, 15A, Electronic Connector, Blade-Type Power Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 357-UPS-04-04.0-01-L
SOCKET DUAL LEAF 4 POS 15A POWER
CONNECTOR, RECEPTACLE, 4 CONTACTS, 1 ROW, THROUGH HOLE, 3.81 MM; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | UPS-04-04.0-01-L-V | 357-UPS-04-04.0-01-L-V | UPS-04-04.0-01-L-V | 40AC7435 |
| Product Name | Pin & Socket Connectors | Dual 15A Electronic Connector | Blade Type Power Connectors | Connector, Receptacle, 4 Contacts, 1 Row, Through Hole, 3.81 Mm; Connector Systems Samtec |
| Termination | Solder |