Win Source Part Number: 1195468-TW-15-12-L-D
Category: Connectors, Interconnects>Rectan
Series: TW
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.360" (9.144mm)
Length - Stack Height: 0.590" (14.986mm)
Length - Tail: 0.160" (4.064mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.110" (28.194mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-15-12
CONN BRD STACK 2.00 30POS Product overview: TW-15-12-L-D-590-160
CONN BRD STACK 2.00 30POS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195468-TW-15-12-L-D-590-160 | 400-TW-15-12-L-D-590-160 | TW-15-12-L-D-590-160 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |