Win Source Part Number: 1130117-TW-01-02-TM-
Category: Connectors, Interconnects>Rectan
Series: TW
Number of Positions: 1
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.100" (2.540mm)
Length - Stack Height: 0.120" (3.048mm)
Length - Tail: 0.157" (3.988mm)
Contact Finish - Post (Mating): Tin
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.377" (9.576mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-01-02
CONN BRD STACK 2.00 1POS Product overview: TW-01-02-TM-S-120-15
CONN BRD STACK 2.00 1POS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1130117-TW-01-02-TM-S-120-157 | 400-TW-01-02-TM-S-120-157 | TW-01-02-TM-S-120-157 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |