Samtec Inc. Connector, Header, 2Pos, 1Row, 3.81Mm; Connector Systems Samtec UPT-02-03.0-01-L-V

Description
CONNECTOR, HEADER, 2POS, 1ROW, 3.81MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:UPT Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 1ROW, 3.81MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:UPT Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 1Row, 3.81Mm; Connector Systems Samtec - 94AC2984 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3.81Mm; Connector Systems Samtec
94AC2984
Connector, Header, 2Pos, 1Row, 3.81Mm; Connector Systems Samtec 94AC2984
CONNECTOR, HEADER, 2POS, 1ROW, 3.81MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:UPT Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3.81MM; Connector Systems:Board-to-Board; Pitch Spacing:3.81mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:UPT Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - UPT-02-03.0-01-L-V - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
UPT-02-03.0-01-L-V
Blade Type Power Connectors UPT-02-03.0-01-L-V
MICRO TERMINAL POWERSTRIP

MICRO TERMINAL POWERSTRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 94AC2984 UPT-02-03.0-01-L-V
Product Name Connector, Header, 2Pos, 1Row, 3.81Mm; Connector Systems Samtec Blade Type Power Connectors
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120 Housings Gray - 1321G8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details