Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-30-07-G-T-300-150

Description
Win Source Part Number: 1188180-TW-30-07-G-T -300-150 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 90 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 3 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.302" (7.671mm) Length - Stack Height: 0.300" (7.620mm) Length - Tail: 0.150" (3.810mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 20.0µin (0.51µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.752" (19.101mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-30-07
Request a Quote Datasheet
Description
Win Source Part Number: 1188180-TW-30-07-G-T -300-150 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 90 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 3 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.302" (7.671mm) Length - Stack Height: 0.300" (7.620mm) Length - Tail: 0.150" (3.810mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 20.0µin (0.51µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.752" (19.101mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-30-07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1188180-TW-30-07-G-T-300-150 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1188180-TW-30-07-G-T-300-150
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1188180-TW-30-07-G-T-300-150
Win Source Part Number: 1188180-TW-30-07-G-T -300-150 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 90 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 3 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.302" (7.671mm) Length - Stack Height: 0.300" (7.620mm) Length - Tail: 0.150" (3.810mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 20.0µin (0.51µm) Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.752" (19.101mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-30-07

Win Source Part Number: 1188180-TW-30-07-G-T-300-150
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 90
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 3
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.302" (7.671mm)
Length - Stack Height: 0.300" (7.620mm)
Length - Tail: 0.150" (3.810mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 20.0µin (0.51µm)
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.752" (19.101mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-30-07

Buy Now
Singapore, Singapore
Electronic Connector
400-TW-30-07-G-T-300-150
Electronic Connector 400-TW-30-07-G-T-300-150
CONN BRD STACK 2.00 90POS Product overview: TW-30-07-G-T-300-150 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-30-07-G-T-300 -150 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 90POS Product overview: TW-30-07-G-T-300-150 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-30-07-G-T-300-150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-30-07-G-T-300-150
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-30-07-G-T-300-150
CONN BRD STACK 2.00 90POS

CONN BRD STACK 2.00 90POS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1188180-TW-30-07-G-T-300-150 400-TW-30-07-G-T-300-150 TW-30-07-G-T-300-150
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Headers, Receptacles, Female Sockets - 102766-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers