CONN BRD STACK 2.00 36POS Product overview: TW-18-12-L-D-765-082
Win Source Part Number: 1055008-TW-18-12-L-D
Category: Connectors, Interconnects>Rectan
Series: TW
Number of Positions: 36
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.263" (6.680mm)
Length - Stack Height: 0.765" (19.431mm)
Length - Tail: 0.082" (2.083mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 87758-3616; SSQ-125-01-L-D; TMMH-118-01-L-D-RA; TMMH-118-01-F-D; 10075024-G01-18ULF; 57102-G08-18ULF;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.110" (28.194mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-18-12
CONN BRD STACK 2.00 36POS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-TW-18-12-L-D-765-082 | 1055008-TW-18-12-L-D-765-082 | TW-18-12-L-D-765-082 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |