Samtec Inc. Electronic Connector TW-02-07-S-D-534-100

Description
CONN BRD STACK 2.00 4POS Product overview: TW-02-07-S-D-534-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-02-07-S-D-534 -100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BRD STACK 2.00 4POS Product overview: TW-02-07-S-D-534-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-02-07-S-D-534 -100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-TW-02-07-S-D-534-100
Electronic Connector 400-TW-02-07-S-D-534-100
CONN BRD STACK 2.00 4POS Product overview: TW-02-07-S-D-534-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-02-07-S-D-534 -100 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 4POS Product overview: TW-02-07-S-D-534-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-02-07-S-D-534-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1054877-TW-02-07-S-D-534-100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1054877-TW-02-07-S-D-534-100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1054877-TW-02-07-S-D-534-100
Win Source Part Number: 1054877-TW-02-07-S-D -534-100 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 4 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.118" (2.997mm) Length - Stack Height: 0.534" (13.564mm) Length - Tail: 0.100" (2.540mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): 87758-0416; 87831-0420; 87760-0416; TMM-102-03-L-D; MTMM-102-05-S-D-190; TMM-102-01-G-D; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.752" (19.101mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-02-07

Win Source Part Number: 1054877-TW-02-07-S-D-534-100
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 4
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.118" (2.997mm)
Length - Stack Height: 0.534" (13.564mm)
Length - Tail: 0.100" (2.540mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 87758-0416; 87831-0420; 87760-0416; TMM-102-03-L-D; MTMM-102-05-S-D-190; TMM-102-01-G-D;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.752" (19.101mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-02-07

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-02-07-S-D-534-100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-02-07-S-D-534-100
CONN BRD STACK 2.00 4POS

CONN BRD STACK 2.00 4POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-TW-02-07-S-D-534-100 1054877-TW-02-07-S-D-534-100 TW-02-07-S-D-534-100
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR4A4AE0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Female connector/socket - 2091-1123 - WAGO
Specs
Termination Push-button
View Details
4 suppliers