Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-10-12-S-S-120-100

Description
Win Source Part Number: 1096016-TW-10-12-S-S -120-100 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.890" (22.606mm) Length - Stack Height: 0.120" (3.048mm) Length - Tail: 0.100" (2.540mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMM-110-01-G-S; TMM-110-01-F-S-RA; M22-2011005; M22-2031005; TW-10-06-S-S-260-120 ; M22-2511005; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.110" (28.194mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-10-12
Request a Quote Datasheet
Description
Win Source Part Number: 1096016-TW-10-12-S-S -120-100 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.890" (22.606mm) Length - Stack Height: 0.120" (3.048mm) Length - Tail: 0.100" (2.540mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMM-110-01-G-S; TMM-110-01-F-S-RA; M22-2011005; M22-2031005; TW-10-06-S-S-260-120 ; M22-2511005; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.110" (28.194mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-10-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1096016-TW-10-12-S-S-120-100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1096016-TW-10-12-S-S-120-100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1096016-TW-10-12-S-S-120-100
Win Source Part Number: 1096016-TW-10-12-S-S -120-100 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 10 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 1 Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.890" (22.606mm) Length - Stack Height: 0.120" (3.048mm) Length - Tail: 0.100" (2.540mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): TMM-110-01-G-S; TMM-110-01-F-S-RA; M22-2011005; M22-2031005; TW-10-06-S-S-260-120 ; M22-2511005; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 1.110" (28.194mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-10-12

Win Source Part Number: 1096016-TW-10-12-S-S-120-100
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 10
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.890" (22.606mm)
Length - Stack Height: 0.120" (3.048mm)
Length - Tail: 0.100" (2.540mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TMM-110-01-G-S; TMM-110-01-F-S-RA; M22-2011005; M22-2031005; TW-10-06-S-S-260-120; M22-2511005;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.110" (28.194mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-10-12

Buy Now
Singapore, Singapore
Electronic Connector
400-TW-10-12-S-S-120-100
Electronic Connector 400-TW-10-12-S-S-120-100
CONN BRD STACK 2.00 10POS Product overview: TW-10-12-S-S-120-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-10-12-S-S-120 -100 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 10POS Product overview: TW-10-12-S-S-120-100 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-10-12-S-S-120-100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-10-12-S-S-120-100
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-10-12-S-S-120-100
CONN BRD STACK 2.00 10POS

CONN BRD STACK 2.00 10POS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1096016-TW-10-12-S-S-120-100 400-TW-10-12-S-S-120-100 TW-10-12-S-S-120-100
Product Name Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers