Samtec Inc. Electronic Connector TW-31-06-G-Q-455-109

Description
CONN BRD STACK 2.00 124POS Product overview: TW-31-06-G-Q-455-109 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-31-06-G-Q-455 -109 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN BRD STACK 2.00 124POS Product overview: TW-31-06-G-Q-455-109 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-31-06-G-Q-455 -109 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
400-TW-31-06-G-Q-455-109
Electronic Connector 400-TW-31-06-G-Q-455-109
CONN BRD STACK 2.00 124POS Product overview: TW-31-06-G-Q-455-109 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-31-06-G-Q-455 -109 can be used for catalog matching and distributor lookup.

CONN BRD STACK 2.00 124POS Product overview: TW-31-06-G-Q-455-109 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Board Spacers & Stackers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 400-TW-31-06-G-Q-455-109 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) - 1086563-TW-31-06-G-Q-455-109 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
1086563-TW-31-06-G-Q-455-109
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) 1086563-TW-31-06-G-Q-455-109
Win Source Part Number: 1086563-TW-31-06-G-Q -455-109 Category: Connectors, Interconnects>Rectan gular Connectors - Board Spacers, Stackers (Board to Board) Series: TW Number of Positions: 124 Pitch: 0.079" (2.00mm) Color: Black Number of Rows: 4 Row Spacing: 0.079" (2.00mm) Termination: Solder Package: Bulk Standard Package: 1 Length - Post (Mating): 0.109" (2.769mm) Length - Stack Height: 0.455" (11.557mm) Length - Tail: 0.109" (2.769mm) Contact Finish - Post (Mating): Gold Contact Finish Thickness - Post (Mating): 20.0µin (0.51µm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): MTMM-131-03-G-Q-132; MTMM-131-03-G-Q-122; MTMM-131-05-S-Q-180; M22-6023042TW3106GQ4 55109; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Length - Overall Pin: 0.673" (17.094mm) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TW-31-06

Win Source Part Number: 1086563-TW-31-06-G-Q-455-109
Category: Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Series: TW
Number of Positions: 124
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 4
Row Spacing: 0.079" (2.00mm)
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.109" (2.769mm)
Length - Stack Height: 0.455" (11.557mm)
Length - Tail: 0.109" (2.769mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 20.0µin (0.51µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): MTMM-131-03-G-Q-132; MTMM-131-03-G-Q-122; MTMM-131-05-S-Q-180; M22-6023042TW3106GQ455109;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.673" (17.094mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-31-06

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
TW-31-06-G-Q-455-109
Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) TW-31-06-G-Q-455-109
CONN BRD STACK 2.00 124POS

CONN BRD STACK 2.00 124POS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 400-TW-31-06-G-Q-455-109 1086563-TW-31-06-G-Q-455-109 TW-31-06-G-Q-455-109
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190506 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details