CONN BRD STACK 2.00 20POS Product overview: TW-20-01-S-S-120-100
Win Source Part Number: 1096022-TW-20-01-S-S
Category: Connectors, Interconnects>Rectan
Series: TW
Number of Positions: 20
Pitch: 0.079" (2.00mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.103" (2.616mm)
Length - Stack Height: 0.120" (3.048mm)
Length - Tail: 0.100" (2.540mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 30.0µin (0.76µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): 90120-0780; 5-104071-4; 90121-0780; TLW-120-05-G-S; TSW-120-07-G-S; 22-28-4203;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 0.323" (8.204mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TW-20-01
CONN BRD STACK 2.00 20POS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-TW-20-01-S-S-120-100 | 1096022-TW-20-01-S-S-120-100 | TW-20-01-S-S-120-100 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |