Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-225-30-T-S-RA

Description
CONN HDR .100" 25POS
Datasheet
Description
CONN HDR .100" 25POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-225-30-T-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-225-30-T-S-RA
CONN HDR .100" 25POS

CONN HDR .100" 25POS

Supplier's Site
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec - 04R6379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec
04R6379
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec 04R6379
CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-225-30-T-S-RA 04R6379
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade® - 10011575-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Geometry Right Angle
Termination Press-Fit
Voltage Rating 200 volts
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 231-607/019-000/034-000 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers