igus® inc. DryLin® Linear Module, Compact SLW

Description
Properties: Flat and compact High torsional stability (stiffening) Completely supported Hard anodized aluminium rail Five installation sizes Shaft end supports made of chrome-plated zinc Special version SLW-AL with anodized-aluminum shaft end supports Stainless steel version with corrosion-resistant steel components (1.4305 and 1.4571 resp.); In the stainless steel version, iglide® J, iglide® T500 or iglide® A180 can be selected as bearing material.
Datasheet
Description
Properties: Flat and compact High torsional stability (stiffening) Completely supported Hard anodized aluminium rail Five installation sizes Shaft end supports made of chrome-plated zinc Special version SLW-AL with anodized-aluminum shaft end supports Stainless steel version with corrosion-resistant steel components (1.4305 and 1.4571 resp.); In the stainless steel version, iglide® J, iglide® T500 or iglide® A180 can be selected as bearing material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DryLin® Linear Module, Compact - SLW - igus® inc.
East Providence, RI, United States
DryLin® Linear Module, Compact
SLW
DryLin® Linear Module, Compact SLW
Properties: Flat and compact High torsional stability (stiffening) Completely supported Hard anodized aluminium rail Five installation sizes Shaft end supports made of chrome-plated zinc Special version SLW-AL with anodized-aluminum shaft end supports Stainless steel version with corrosion-resistant steel components (1.4305 and 1.4571 resp.); In the stainless steel version, iglide® J, iglide® T500 or iglide® A180 can be selected as bearing material.

Properties:

  • Flat and compact
  • High torsional stability (stiffening)
  • Completely supported
  • Hard anodized aluminium rail
  • Five installation sizes
  • Shaft end supports made of chrome-plated zinc
  • Special version SLW-AL with anodized-aluminum shaft end supports
  • Stainless steel version with corrosion-resistant steel components (1.4305 and 1.4571 resp.); In the stainless steel version, iglide® J, iglide® T500 or iglide® A180 can be selected as bearing material.
Supplier's Site Datasheet
DryLin® Linear Module, Compact, Stainless Steel - SLW - igus® inc.
East Providence, RI, United States
DryLin® Linear Module, Compact, Stainless Steel
SLW
DryLin® Linear Module, Compact, Stainless Steel SLW
The stainless steel leadscrew linear systems are designed for use in aggressive environments. Stainless steel version with corrosion-resistant steel components (1.42305, 1.4408 or 1.4571) Bearing material selectable: iglide® J = Standard iglide® A180 = FDA iglide® T500 = High temperature up to +482°F Industries: Food and packaging industrie, chemical industrie

The stainless steel leadscrew linear systems are designed for use in aggressive environments.

  • Stainless steel version with corrosion-resistant steel components (1.42305, 1.4408 or 1.4571)
  • Bearing material selectable:
  • iglide® J = Standard
    iglide® A180 = FDA
    iglide® T500 = High temperature up to +482°F

Industries: Food and packaging industrie, chemical industrie

Supplier's Site Datasheet
DryLin®  Stainless Steel X-Y Table - SLW - igus® inc.
East Providence, RI, United States
DryLin® Stainless Steel X-Y Table
SLW
DryLin® Stainless Steel X-Y Table SLW
For manual adjustments Flat and compact High torsional stability (stiffening) All construction materials: VA and V4A stainless steel 100 % self-lubricating Resistant to chemicals and corrosion Available accessories
  • For manual adjustments
  • Flat and compact
  • High torsional stability (stiffening)
  • All construction materials: VA and V4A stainless steel
  • 100 % self-lubricating
  • Resistant to chemicals and corrosion
  • Available accessories
Supplier's Site

Technical Specifications

  igus® inc. igus® inc. igus® inc.
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number SLW SLW SLW
Product Name DryLin® Linear Module, Compact DryLin® Linear Module, Compact, Stainless Steel DryLin® Stainless Steel X-Y Table
Axis Configuration X Axis Only X Axis Only X-Y Axes
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360896 - RS Components, Ltd.
Specs
Carriage Load 21086 lbs (9563 kg)
View Details
3/4 EXTENSION MINI SLIDE (2-WAY) STAINLESS STEEL 5-7/8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.75 inch (95.25 mm)
View Details
Side Drive Positioning Stage - 701SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
Mini slide - DGSL-25-200-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details