igus® inc. Linear Guide Blocks TW-01-20

Description
Drylin T linear carriage,20mm W
Request a Quote
Description
Drylin T linear carriage,20mm W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 3113682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
3113682
Linear Guide Blocks 3113682
Drylin T linear carriage,20mm W

Drylin T linear carriage,20mm W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 3113682
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Ball Slide Positioning Stage - 1202PMM-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.02 to 2.95 inch (26 to 75 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGST-16-40-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details