igus® inc. DryLin® Linear Module, Compact with Steep Thread SLWS

Description
Special Properties Pitch 8 x 15 mm Flat and compact High torsional stability (stiffening) Hard anodized aluminium rail
Datasheet
Description
Special Properties Pitch 8 x 15 mm Flat and compact High torsional stability (stiffening) Hard anodized aluminium rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DryLin® Linear Module, Compact with Steep Thread - SLWS - igus® inc.
East Providence, RI, United States
DryLin® Linear Module, Compact with Steep Thread
SLWS
DryLin® Linear Module, Compact with Steep Thread SLWS
Special Properties Pitch 8 x 15 mm Flat and compact High torsional stability (stiffening) Hard anodized aluminium rail

Special Properties

  • Pitch 8 x 15 mm
  • Flat and compact
  • High torsional stability (stiffening)
  • Hard anodized aluminium rail
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Linear Slides and Linear Stages
Product Number SLWS
Product Name DryLin® Linear Module, Compact with Steep Thread
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 12
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 12 inch (305 mm)
View Details
Side Drive Positioning Stage - 301SD-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-N-12-40-Y3A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details