Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LINEAR SLIDES AND LINEAR STAGES
IGUS® INC.
WW-10-80-20 -- LINEAR GUIDE BLOCKS
igus® inc.
Linear Guide Blocks
WW-10-80-20
Description
Drylin carriage plate,200x80mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Drylin carriage plate,200x80mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
4885164
Linear Guide Blocks
4885164
Drylin carriage plate,200x80mm
Drylin carriage plate,200x80mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Linear Slides and Linear Stages
Product Number
4885164
Product Name
Linear Guide Blocks
Unlock Full Specs
to access all available technical data
Similar Products
Newport MKS
Motorized Linear Stage, 200 mm Travel, Integrated Controller, M4 and M6
FCL200
Specs
Stroke or X-Axis Travel
7.87 inch (200 mm)
Rated Speed
0.7874 in/sec (1.2 m/min)
Motor Type
Stepper; Stepper Motor
View Details
Isotech, Inc.
Ball Slide Positioning Stage
3205P-X
Specs
Axis Configuration
X Axis Only
Stroke or X-Axis Travel
2.01 to 4 inch (51.05 to 102 mm)
Carriage Load
0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Festo Corporation
Mini slide
DGSL-6-30-EA
Specs
Stroke or X-Axis Travel
1.18 inch (30 mm)
Rated Speed
19.69 in/sec (30 m/min)
Bearing Type
Ball/Roller Bearing
View Details
PI (Physik Instrumente) L.P.
High-Load Linear Stage
L-417
Specs
Axis Configuration
Z Axis Only
Stroke or X-Axis Travel
4.02 to 32.01 inch (102 to 813 mm)
Rated Speed
11.81 in/sec (18 m/min)
View Details