igus® inc. Leadscrew Table with Ball-bearing Mounted Spindle SLWE-BB

Description
Linear guide and spindle absolutely self-lubricating. Compact and low profile linear actuator for manual or motor drive, also suitable for continuous operation and higher dynamics. Lower drive force Optimized clearance Up to 1,500 rpm (depending on length and load) Quiet operation – reduced vibration of the overall system
Description
Linear guide and spindle absolutely self-lubricating. Compact and low profile linear actuator for manual or motor drive, also suitable for continuous operation and higher dynamics. Lower drive force Optimized clearance Up to 1,500 rpm (depending on length and load) Quiet operation – reduced vibration of the overall system

Suppliers

Company
Product
Description
Supplier Links
Leadscrew Table with Ball-bearing Mounted Spindle - SLWE-BB - igus® inc.
East Providence, RI, United States
Leadscrew Table with Ball-bearing Mounted Spindle
SLWE-BB
Leadscrew Table with Ball-bearing Mounted Spindle SLWE-BB
Linear guide and spindle absolutely self-lubricating. Compact and low profile linear actuator for manual or motor drive, also suitable for continuous operation and higher dynamics. Lower drive force Optimized clearance Up to 1,500 rpm (depending on length and load) Quiet operation – reduced vibration of the overall system

Linear guide and spindle absolutely self-lubricating. Compact and low profile linear actuator for manual or motor drive, also suitable for continuous operation and higher dynamics.

  • Lower drive force
  • Optimized clearance
  • Up to 1,500 rpm (depending on length and load)
  • Quiet operation – reduced vibration of the overall system
Supplier's Site

Technical Specifications

  igus® inc.
Product Category Linear Slides and Linear Stages
Product Number SLWE-BB
Product Name Leadscrew Table with Ball-bearing Mounted Spindle
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Ball Slide Cylinders - BSC 2000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details
Linear Motion - Slide Rail - ATG28S+690L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.15 inch (360 mm)
View Details