igus® inc. Linear Guide Blocks WJ200UM-01-25

Description
Igus WJ200UM-01-25 Linear Guide Carriage
Request a Quote
Description
Igus WJ200UM-01-25 Linear Guide Carriage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 7782673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
7782673
Linear Guide Blocks 7782673
Igus WJ200UM-01-25 Linear Guide Carriage

Igus WJ200UM-01-25 Linear Guide Carriage

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 7782673
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 23.62 inch (600 mm)
View Details
Side Drive Positioning Stage - 2202SD-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-6-30-Y12A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.18 inch (30 mm)
Rated Speed 19.69 in/sec (30 m/min)
Bearing Type Ball/Roller Bearing
View Details