igus® inc. DryLin® HTS Linear Module, Standard

Description
Special features Solid design Three different installation sizes Various materials for shaft and spindle Maintenance-free and corrosion-resistant Temperature-resistan t up to +80 °C TR10x2, TR18x4 or TR24x5
Datasheet
Description
Special features Solid design Three different installation sizes Various materials for shaft and spindle Maintenance-free and corrosion-resistant Temperature-resistan t up to +80 °C TR10x2, TR18x4 or TR24x5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DryLin® HTS Linear Module, Standard -  - igus® inc.
East Providence, RI, United States
DryLin® HTS Linear Module, Standard
DryLin® HTS Linear Module, Standard
Special features Solid design Three different installation sizes Various materials for shaft and spindle Maintenance-free and corrosion-resistant Temperature-resistan t up to +80 °C TR10x2, TR18x4 or TR24x5

Special features

  • Solid design
  • Three different installation sizes
  • Various materials for shaft and spindle
  • Maintenance-free and corrosion-resistant
  • Temperature-resistant up to +80 °C
  • TR10x2, TR18x4 or TR24x5
Supplier's Site Datasheet

Technical Specifications

  igus® inc.
Product Category Linear Slides and Linear Stages
Product Name DryLin® HTS Linear Module, Standard
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 38MM SLIDE 24
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 24 inch (610 mm)
View Details
Ball Slide Assembly - E-5 - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2.01 to 4 inch (51.05 to 102 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGST-8-50-PA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details