igus® inc. Linear Guide Blocks WW-10-40-10

Description
Drylin W carriage plate,100x40mm
Request a Quote
Description
Drylin W carriage plate,100x40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Blocks - 4885136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guide Blocks
4885136
Linear Guide Blocks 4885136
Drylin W carriage plate,100x40mm

Drylin W carriage plate,100x40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 4885136
Product Name Linear Guide Blocks
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details
Ball Slide Positioning Stage - 2204-X - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Mini slide - DGSL-N-25-40-EA - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details