igus® inc. DryLin® Linear Module, "Preload" HTS-PL

Description
Special Features Absolute freedom from lubricants Preloaded trapezoidal leadscrew nut. Pretension force: 11.2 lbf (50 N) Manually and continuously adjustable radial clearance Low weight due to aluminium and plastics Tapered off spindle ends enable operation by hand wheel or motor Temperature-resistan t up to +176 °F 1 - Trapezoidal leadscrew nut with spring preload 2 - Radial clearance adjustable on both sides
Description
Special Features Absolute freedom from lubricants Preloaded trapezoidal leadscrew nut. Pretension force: 11.2 lbf (50 N) Manually and continuously adjustable radial clearance Low weight due to aluminium and plastics Tapered off spindle ends enable operation by hand wheel or motor Temperature-resistan t up to +176 °F 1 - Trapezoidal leadscrew nut with spring preload 2 - Radial clearance adjustable on both sides

Suppliers

Company
Product
Description
Supplier Links
DryLin® Linear Module,
East Providence, RI, United States
DryLin® Linear Module, "Preload"
HTS-PL
DryLin® Linear Module, "Preload" HTS-PL
Special Features Absolute freedom from lubricants Preloaded trapezoidal leadscrew nut. Pretension force: 11.2 lbf (50 N) Manually and continuously adjustable radial clearance Low weight due to aluminium and plastics Tapered off spindle ends enable operation by hand wheel or motor Temperature-resistan t up to +176 °F 1 - Trapezoidal leadscrew nut with spring preload 2 - Radial clearance adjustable on both sides

Special Features

  • Absolute freedom from lubricants
  • Preloaded trapezoidal leadscrew nut. Pretension force: 11.2 lbf (50 N)
  • Manually and continuously adjustable radial clearance
  • Low weight due to aluminium and plastics
  • Tapered off spindle ends enable operation by hand wheel or motor
  • Temperature-resistant up to +176 °F

1 - Trapezoidal leadscrew nut with spring preload
2 - Radial clearance adjustable on both sides

Supplier's Site

Technical Specifications

  igus® inc.
Product Category Linear Slides and Linear Stages
Product Number HTS-PL
Product Name DryLin® Linear Module, "Preload"
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Linear Guide Blocks - 360842 - RS Components, Ltd.
Specs
Carriage Load 8205 lbs (3721 kg)
View Details
STAINLESS STEEL 38MM SLIDE 8
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 7.87 inch (200 mm)
View Details
Linear Stage - MPAS-A6018B-ALMS2C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Drive Type Direct Drive
View Details