Acme Chip Technology Co., Limited Datasheets for Transient Voltage Suppressor Diodes (TVS)

Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more

Page: 1 30 40 50 60 70 80 82 83 84 85 86 87 88 89 90 91 92 93
Product Name Notes
VARISTOR 1.2KV 10KA DISC 20MM
VARISTOR 100V 10KA DISC 20MM
VARISTOR 100V 6.5KA DISC 20MM
VARISTOR 120V 10KA DISC 20MM
VARISTOR 120V 6.5KA DISC 20MM
VARISTOR 150V 10KA DISC 20MM
VARISTOR 150V 6.5KA DISC 20MM
VARISTOR 180V 10KA DISC 20MM
VARISTOR 18V 5KA DISC 20MM
VARISTOR 18V 8KA DISC 20MM
VARISTOR 1KV 10KA DISC 20MM
VARISTOR 205V 10KA DISC 20MM
VARISTOR 205V 400A DISC 5MM
VARISTOR 220V 1.2KA RADIAL BOX
VARISTOR 220V 100A SOD83A AXIAL
VARISTOR 220V 10KA DISC 20MM
VARISTOR 220V 250A 2SMD NO LEAD
VARISTOR 220V 4.5KA RADIAL BOX
VARISTOR 220V 400A DISC 5MM
VARISTOR 22V 100A 2SMD NO LEAD
VARISTOR 22V 100A DISC 5MM
VARISTOR 22V 1KA DISC 14MM
VARISTOR 22V 1KA RADIAL BOX
VARISTOR 22V 250A DISC 7MM
VARISTOR 22V 250A RADIAL BOX
VARISTOR 22V 40A SOD83A AXIAL
VARISTOR 22V 500A DISC 10MM
VARISTOR 22V 5KA DISC 20MM
VARISTOR 22V 8KA DISC 20MM
VARISTOR 240V 10KA DISC 20MM
VARISTOR 270V 10KA DISC 20MM
VARISTOR 27V 5KA DISC 20MM
VARISTOR 27V 8KA DISC 20MM
VARISTOR 2SMD JLEAD
VARISTOR 3.3KV 70KA DISC 60MM
VARISTOR 314V 40KA SQUARE 34MM
VARISTOR 33V 5KA DISC 20MM
VARISTOR 33V 8KA DISC 20MM
VARISTOR 360V 10KA DISC 20MM
VARISTOR 36V 5KA DISC 20MM
VARISTOR 36V 8KA DISC 20MM
VARISTOR 390V 10KA DISC 20MM
VARISTOR 39V 5KA DISC 20MM
VARISTOR 39V 8KA DISC 20MM
VARISTOR 430V 10KA DISC 20MM
VARISTOR 470V 10KA DISC 20MM
VARISTOR 47V 5KA DISC 20MM
VARISTOR 47V 8KA DISC 20MM
VARISTOR 510V 10KA DISC 20MM
VARISTOR 56V 5KA DISC 20MM
VARISTOR 56V 8KA DISC 20MM
VARISTOR 620V 10KA DISC 20MM
VARISTOR 680V 10KA DISC 20MM
VARISTOR 68V 5KA DISC 20MM
VARISTOR 68V 8KA DISC 20MM
VARISTOR 715V 10KA DISC 20MM
VARISTOR 750V 10KA DISC 20MM
VARISTOR 820V 10KA DISC 20MM
VARISTOR 82V 10KA DISC 20MM
VARISTOR 82V 6.5KA DISC 20MM
VARISTOR 910V 10KA DISC 20MM

<< Prev Next >>