Littelfuse, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V22CH8S

Description
VARISTOR 22V 100A 2SMD NO LEAD
Description
VARISTOR 22V 100A 2SMD NO LEAD

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs - V22CH8S - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
V22CH8S
Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs V22CH8S
VARISTOR 22V 100A 2SMD NO LEAD

VARISTOR 22V 100A 2SMD NO LEAD

Supplier's Site
Metal Oxide Varistor, 18V, 47V, Smd; Voltage Rating Vac Littelfuse - 05B8999 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 18V, 47V, Smd; Voltage Rating Vac Littelfuse
05B8999
Metal Oxide Varistor, 18V, 47V, Smd; Voltage Rating Vac Littelfuse 05B8999
METAL OXIDE VARISTOR, 18V, 47V, SMD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:CH Series; Clamping Voltage Vc Max:47V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes

METAL OXIDE VARISTOR, 18V, 47V, SMD; Voltage Rating VAC:14V; Voltage Rating VDC:18V; Product Range:CH Series; Clamping Voltage Vc Max:47V; Varistor Case Style:3220 [8552 Metric]; Peak Surge Current @ 8/20µS:100A; Filter Terminals:SMDRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number V22CH8S 05B8999
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs Metal Oxide Varistor, 18V, 47V, Smd; Voltage Rating Vac Littelfuse
Package Surface Mount, MLCV
Unlock Full Specs
to access all available technical data