Manufacturer: Littelfuse Inc.
Win Source Part Number: 798960-V210SM7
Series: SM7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 2-SMD, J-Lead
Number of Circuits: 1
Mounting: Surface Mount, MLCV
Maximum AC Volts: 210VAC
Categories: Circuit Protection
ECCN: EAR99
Country of Origin: China
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
VARISTOR 2SMD JLEAD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 798960-V210SM7 | V210SM7 |
| Product Name | TVS - TVS - Varistors, MOVs - V210SM7 | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |