CableOrganizer.com, Inc. Electrical TapeElectrical Tapes ETAPE075-60

Description
What makes the electrical tape so special? 7 mil thickness is perfect for electrical insulation and splicing Polyvinyl chloride (PVC) material is resistant to fire and weather Pressure-sensitive rubber adhesive Safe for use with up to 600V Tolerates temperatures up to 176° F (80° C) UL listed for safety Perfect for color-coding wires: choose from Black, Red, Green, Yellow, White, and Blue Electrical Tape Resists High Voltage, Fire, and Weather
Description
What makes the electrical tape so special? 7 mil thickness is perfect for electrical insulation and splicing Polyvinyl chloride (PVC) material is resistant to fire and weather Pressure-sensitive rubber adhesive Safe for use with up to 600V Tolerates temperatures up to 176° F (80° C) UL listed for safety Perfect for color-coding wires: choose from Black, Red, Green, Yellow, White, and Blue Electrical Tape Resists High Voltage, Fire, and Weather

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Electrical TapeElectrical Tapes
ETAPE075-60
Electrical TapeElectrical Tapes ETAPE075-60
What makes the electrical tape so special? 7 mil thickness is perfect for electrical insulation and splicing Polyvinyl chloride (PVC) material is resistant to fire and weather Pressure-sensitive rubber adhesive Safe for use with up to 600V Tolerates temperatures up to 176° F (80° C) UL listed for safety Perfect for color-coding wires: choose from Black, Red, Green, Yellow, White, and Blue Electrical Tape Resists High Voltage, Fire, and Weather

What makes the electrical tape so special?

  • 7 mil thickness is perfect for electrical insulation and splicing
  • Polyvinyl chloride (PVC) material is resistant to fire and weather
  • Pressure-sensitive rubber adhesive
  • Safe for use with up to 600V
  • Tolerates temperatures up to 176° F (80° C)
  • UL listed for safety
  • Perfect for color-coding wires: choose from Black, Red, Green, Yellow, White, and Blue

Electrical Tape

Resists High Voltage, Fire, and Weather

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Industrial Tapes
Product Number ETAPE075-60
Product Name Electrical TapeElectrical Tapes
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Polyimide Goldfinger Masking Tape - 303-1 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0025 inches (0.0635 mm)
Adhesive Polyimide
View Details