CableOrganizer.com, Inc. Cable Path Tape CBLP-630-CASE

Description
What's special about cable path? Adhesive strips only along the outer edges, leaving a clean, non-sticky center channel to route cables through Cured rubber adhesive grips smooth surfaces for extended periods of time, then pulls up without leaving a sticky residue behind Vinyl-coated fabric (12.5 mils) gaffers tape has low light reflectivity Perfect choice for entertainment industry/sets, warehouses, trade shows, manufacturing facilities and retail spaces Cable Path Tape is a great solution for quickly and efficiently organizing your cables. The premium cloth tape is vinyl coated for superior durability and strength. There is a high performance, cured rubber adhesive at both edges while the tape's center has no adhesive to easily accommodate your cables. The smooth center portion is ideal for pulling cable and wire through and makes it easy to reposition cables as needed. The strong adhesive will hold firmly for extended periods of time on most smooth surfaces and remove without a sticky residue.
Description
What's special about cable path? Adhesive strips only along the outer edges, leaving a clean, non-sticky center channel to route cables through Cured rubber adhesive grips smooth surfaces for extended periods of time, then pulls up without leaving a sticky residue behind Vinyl-coated fabric (12.5 mils) gaffers tape has low light reflectivity Perfect choice for entertainment industry/sets, warehouses, trade shows, manufacturing facilities and retail spaces Cable Path Tape is a great solution for quickly and efficiently organizing your cables. The premium cloth tape is vinyl coated for superior durability and strength. There is a high performance, cured rubber adhesive at both edges while the tape's center has no adhesive to easily accommodate your cables. The smooth center portion is ideal for pulling cable and wire through and makes it easy to reposition cables as needed. The strong adhesive will hold firmly for extended periods of time on most smooth surfaces and remove without a sticky residue.

Suppliers

Company
Product
Description
Supplier Links
Cable Path Tape - CBLP-630-CASE - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Cable Path Tape
CBLP-630-CASE
Cable Path Tape CBLP-630-CASE
What's special about cable path? Adhesive strips only along the outer edges, leaving a clean, non-sticky center channel to route cables through Cured rubber adhesive grips smooth surfaces for extended periods of time, then pulls up without leaving a sticky residue behind Vinyl-coated fabric (12.5 mils) gaffers tape has low light reflectivity Perfect choice for entertainment industry/sets, warehouses, trade shows, manufacturing facilities and retail spaces Cable Path Tape is a great solution for quickly and efficiently organizing your cables. The premium cloth tape is vinyl coated for superior durability and strength. There is a high performance, cured rubber adhesive at both edges while the tape's center has no adhesive to easily accommodate your cables. The smooth center portion is ideal for pulling cable and wire through and makes it easy to reposition cables as needed. The strong adhesive will hold firmly for extended periods of time on most smooth surfaces and remove without a sticky residue.

What's special about cable path?

  • Adhesive strips only along the outer edges, leaving a clean, non-sticky center channel to route cables through
  • Cured rubber adhesive grips smooth surfaces for extended periods of time, then pulls up without leaving a sticky residue behind
  • Vinyl-coated fabric (12.5 mils) gaffers tape has low light reflectivity
  • Perfect choice for entertainment industry/sets, warehouses, trade shows, manufacturing facilities and retail spaces

Cable Path Tape is a great solution for quickly and efficiently organizing your cables. The premium cloth tape is vinyl coated for superior durability and strength. There is a high performance, cured rubber adhesive at both edges while the tape's center has no adhesive to easily accommodate your cables. The smooth center portion is ideal for pulling cable and wire through and makes it easy to reposition cables as needed. The strong adhesive will hold firmly for extended periods of time on most smooth surfaces and remove without a sticky residue.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Industrial Tapes
Product Number CBLP-630-CASE
Product Name Cable Path Tape
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0026 inches (0.0650 mm)
View Details