CableOrganizer.com, Inc. TURBO® Tape - Silicone Rubber Tape TT-R2010036

Description
What's special about this silicone rubber tape? Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours Protects against electrical shock (up to 400 V) and vibration Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C) Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601 Choose from triangular or rectangular cross-sections
Description
What's special about this silicone rubber tape? Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours Protects against electrical shock (up to 400 V) and vibration Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C) Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601 Choose from triangular or rectangular cross-sections

Suppliers

Company
Product
Description
Supplier Links
TURBO® Tape - Silicone Rubber Tape - TT-R2010036 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
TURBO® Tape - Silicone Rubber Tape
TT-R2010036
TURBO® Tape - Silicone Rubber Tape TT-R2010036
What's special about this silicone rubber tape? Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours Protects against electrical shock (up to 400 V) and vibration Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C) Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601 Choose from triangular or rectangular cross-sections

What's special about this silicone rubber tape?

  • Silicone and rubber compound bonds to itself to create an electrically insulating, watertight wrap
  • Begins setting in only minutes; cures to a void-free, unbreakable bond in 24 hours
  • Protects against electrical shock (up to 400 V) and vibration
  • Will not crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C)
  • Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601
  • Choose from triangular or rectangular cross-sections
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Industrial Tapes
Product Number TT-R2010036
Product Name TURBO® Tape - Silicone Rubber Tape
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Aluminum Foil Tape - 3369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0011 inches (0.0279 mm)
Adhesive Aluminum
View Details
3M 468MP Adhesive Transfer Tape - 468MP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Adhesive; Transfer
Features Dielectric / Insulating
Width 0.5000 to 24 inches (12.7 to 610 mm)
View Details