CableOrganizer.com, Inc. Thermo-Shield Tape TS-14000

Description
What's special about this thermo-shield tape? Fiberglass-aluminum composite material reflects up to 90% of radiant heat Prevents rubber or plastic hoses and wiring components from melting, drying out, or cracking in the presence of extreme heat (up to 2000° F, or 1093° C) Adhesive backing provides a secure and durable bond Perfect for splicing the ends of heat-shield tubing, or for wrapping pre-installed components that can’t be easily disconnected Gives a clean and professional appearance Also available in double-thick Ultra Tape option for extra protection
Description
What's special about this thermo-shield tape? Fiberglass-aluminum composite material reflects up to 90% of radiant heat Prevents rubber or plastic hoses and wiring components from melting, drying out, or cracking in the presence of extreme heat (up to 2000° F, or 1093° C) Adhesive backing provides a secure and durable bond Perfect for splicing the ends of heat-shield tubing, or for wrapping pre-installed components that can’t be easily disconnected Gives a clean and professional appearance Also available in double-thick Ultra Tape option for extra protection

Suppliers

Company
Product
Description
Supplier Links
Thermo-Shield Tape - TS-14000 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Thermo-Shield Tape
TS-14000
Thermo-Shield Tape TS-14000
What's special about this thermo-shield tape? Fiberglass-aluminum composite material reflects up to 90% of radiant heat Prevents rubber or plastic hoses and wiring components from melting, drying out, or cracking in the presence of extreme heat (up to 2000° F, or 1093° C) Adhesive backing provides a secure and durable bond Perfect for splicing the ends of heat-shield tubing, or for wrapping pre-installed components that can’t be easily disconnected Gives a clean and professional appearance Also available in double-thick Ultra Tape option for extra protection

What's special about this thermo-shield tape?

  • Fiberglass-aluminum composite material reflects up to 90% of radiant heat
  • Prevents rubber or plastic hoses and wiring components from melting, drying out, or cracking in the presence of extreme heat (up to 2000° F, or 1093° C)
  • Adhesive backing provides a secure and durable bond
  • Perfect for splicing the ends of heat-shield tubing, or for wrapping pre-installed components that can’t be easily disconnected
  • Gives a clean and professional appearance
  • Also available in double-thick Ultra Tape option for extra protection
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Industrial Tapes
Product Number TS-14000
Product Name Thermo-Shield Tape
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details